LEM USA, Inc. Sensors, Transducers - Current Sensors HLSR 40-P

Description
Win Source Part Number: 988047-HLSR 40-P Category: Sensors, Transducers>Current Sensors Series: HLSR-P Package: Tray Response Time: 2.5µs Standard Package: 50 Frequency: 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 Sensitivity: 20mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 40A Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1124,90.J3.23.00 0.0,HLSR40P
Request a Quote Datasheet
Description
Win Source Part Number: 988047-HLSR 40-P Category: Sensors, Transducers>Current Sensors Series: HLSR-P Package: Tray Response Time: 2.5µs Standard Package: 50 Frequency: 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 Sensitivity: 20mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 40A Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1124,90.J3.23.00 0.0,HLSR40P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 988047-HLSR 40-P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
988047-HLSR 40-P
Sensors, Transducers - Current Sensors 988047-HLSR 40-P
Win Source Part Number: 988047-HLSR 40-P Category: Sensors, Transducers>Current Sensors Series: HLSR-P Package: Tray Response Time: 2.5µs Standard Package: 50 Frequency: 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 Sensitivity: 20mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 40A Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1124,90.J3.23.00 0.0,HLSR40P

Win Source Part Number: 988047-HLSR 40-P
Category: Sensors, Transducers>Current Sensors
Series: HLSR-P
Package: Tray
Response Time: 2.5µs
Standard Package: 50
Frequency: 400kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 25mA
Number of Channels: 1
Sensitivity: 20mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 40A
Linearity: ±0.5%
Accuracy: ±1%
Voltage - Supply: 5V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: LEM USA Inc.
Other Names: 398-1124,90.J3.23.000.0,HLSR40P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 988047-HLSR 40-P
Product Name Sensors, Transducers - Current Sensors
Loop Type Open Loop
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 40 amps
Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 400A RMS - 1-CTS400ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 600 amps
View Details
Current Sensor ICs - 7515297P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers