LEM USA, Inc. Current Transducers - HAT 200-S HAT 200-S

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 920001-HAT 200-S Series: HAT Operating Temperature Range: -40°C ~ 105°C Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module Package: Module Package: Tray Mounting: Chassis Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: HAT 200-S-ND, HAT200-S, HAT200S
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 920001-HAT 200-S Series: HAT Operating Temperature Range: -40°C ~ 105°C Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module Package: Module Package: Tray Mounting: Chassis Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: HAT 200-S-ND, HAT200-S, HAT200S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - HAT 200-S - 920001-HAT 200-S - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - HAT 200-S
920001-HAT 200-S
Current Transducers - HAT 200-S 920001-HAT 200-S
Manufacturer: LEM USA Inc. Win Source Part Number: 920001-HAT 200-S Series: HAT Operating Temperature Range: -40°C ~ 105°C Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module Package: Module Package: Tray Mounting: Chassis Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: HAT 200-S-ND, HAT200-S, HAT200S

Manufacturer: LEM USA Inc.
Win Source Part Number: 920001-HAT 200-S
Series: HAT
Operating Temperature Range: -40°C ~ 105°C
Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module
Package: Module
Package: Tray
Mounting: Chassis Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Other Part Number: HAT 200-S-ND, HAT200-S, HAT200S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 920001-HAT 200-S
Product Name Current Transducers - HAT 200-S
Loop Type Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current transducer 200 A eff, small - 1-CTT200ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 200 amps
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current Sensors - 620-ACS710KLATR-6BB-NL-TDKR-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
View Details
2 suppliers
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers