LEM USA, Inc. Current Transducers - HAT 1500-S HAT 1500-S

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 920000-HAT 1500-S Series: HAT Operating Temperature Range: -40°C ~ 105°C Features: Current Sensor 1500A 1 Channel Hall Effect, Open Loop Bidirectional Module Package: Module Package: Tray Mounting: Chassis Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: HAT 1500-S-ND, HAT1500-S, HAT1500S
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 920000-HAT 1500-S Series: HAT Operating Temperature Range: -40°C ~ 105°C Features: Current Sensor 1500A 1 Channel Hall Effect, Open Loop Bidirectional Module Package: Module Package: Tray Mounting: Chassis Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: HAT 1500-S-ND, HAT1500-S, HAT1500S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - HAT 1500-S - 920000-HAT 1500-S - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - HAT 1500-S
920000-HAT 1500-S
Current Transducers - HAT 1500-S 920000-HAT 1500-S
Manufacturer: LEM USA Inc. Win Source Part Number: 920000-HAT 1500-S Series: HAT Operating Temperature Range: -40°C ~ 105°C Features: Current Sensor 1500A 1 Channel Hall Effect, Open Loop Bidirectional Module Package: Module Package: Tray Mounting: Chassis Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: HAT 1500-S-ND, HAT1500-S, HAT1500S

Manufacturer: LEM USA Inc.
Win Source Part Number: 920000-HAT 1500-S
Series: HAT
Operating Temperature Range: -40°C ~ 105°C
Features: Current Sensor 1500A 1 Channel Hall Effect, Open Loop Bidirectional Module
Package: Module
Package: Tray
Mounting: Chassis Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Other Part Number: HAT 1500-S-ND, HAT1500-S, HAT1500S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 920000-HAT 1500-S
Product Name Current Transducers - HAT 1500-S
Loop Type Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - ACS754SCB-200-PFF-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details