LEM USA, Inc. Sensors, Transducers - Current Sensors HAS 600-S

Description
Win Source Part Number: 1061772-HAS 600-S Category: Sensors, Transducers>Current Sensors Series: HAS Package: Tray Response Time: 3µs Standard Package: 21 Frequency: DC ~ 50kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 600A Linearity: ±1% Accuracy: ±1% Voltage - Supply: ±15V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -10°C ~ 80°C Alternative Parts (Cross-Reference): HAS 500-S; L03S600D15; HASS 600-S; L01Z600S05; L03S500D15; HASS 500-SHAS 600S; HAS-600S; HAS600-S; HAS600S; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: HAS600S,398-1055,64. 74.52.000.0
Request a Quote Datasheet
Description
Win Source Part Number: 1061772-HAS 600-S Category: Sensors, Transducers>Current Sensors Series: HAS Package: Tray Response Time: 3µs Standard Package: 21 Frequency: DC ~ 50kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 600A Linearity: ±1% Accuracy: ±1% Voltage - Supply: ±15V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -10°C ~ 80°C Alternative Parts (Cross-Reference): HAS 500-S; L03S600D15; HASS 600-S; L01Z600S05; L03S500D15; HASS 500-SHAS 600S; HAS-600S; HAS600-S; HAS600S; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: HAS600S,398-1055,64. 74.52.000.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1061772-HAS 600-S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1061772-HAS 600-S
Sensors, Transducers - Current Sensors 1061772-HAS 600-S
Win Source Part Number: 1061772-HAS 600-S Category: Sensors, Transducers>Current Sensors Series: HAS Package: Tray Response Time: 3µs Standard Package: 21 Frequency: DC ~ 50kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 600A Linearity: ±1% Accuracy: ±1% Voltage - Supply: ±15V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -10°C ~ 80°C Alternative Parts (Cross-Reference): HAS 500-S; L03S600D15; HASS 600-S; L01Z600S05; L03S500D15; HASS 500-SHAS 600S; HAS-600S; HAS600-S; HAS600S; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: HAS600S,398-1055,64. 74.52.000.0

Win Source Part Number: 1061772-HAS 600-S
Category: Sensors, Transducers>Current Sensors
Series: HAS
Package: Tray
Response Time: 3µs
Standard Package: 21
Frequency: DC ~ 50kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 15mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 600A
Linearity: ±1%
Accuracy: ±1%
Voltage - Supply: ±15V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -10°C ~ 80°C
Alternative Parts (Cross-Reference): HAS 500-S; L03S600D15; HASS 600-S; L01Z600S05; L03S500D15; HASS 500-SHAS 600S; HAS-600S; HAS600-S; HAS600S;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: LEM USA Inc.
Other Names: HAS600S,398-1055,64.74.52.000.0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1061772-HAS 600-S
Product Name Sensors, Transducers - Current Sensors
Loop Type Open Loop
Operating Temperature 14 to 176 F (-10 to 80 C)
Current 600 amps
Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1108-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PSF
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details