LEM USA, Inc. Sensors, Transducers - Current Sensors HAS 400-P

Description
Win Source Part Number: 1375812-HAS 400-P Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -10°C ~ 80°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: LEM USA Inc. Series: HAS Package: Tray Product Status: Not For New Designs Frequency: DC ~ 50kHz Package / Case: Module Mounting Type: Through Hole HTSUS: 9030.33.3800 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: ±15V Current - Supply (Max): 15mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 3µs Sensor Type: Hall Effect, Open Loop Accuracy: ±1% For Measuring: AC/DC Current - Sensing: 400A Linearity: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1375812-HAS 400-P Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -10°C ~ 80°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: LEM USA Inc. Series: HAS Package: Tray Product Status: Not For New Designs Frequency: DC ~ 50kHz Package / Case: Module Mounting Type: Through Hole HTSUS: 9030.33.3800 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: ±15V Current - Supply (Max): 15mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 3µs Sensor Type: Hall Effect, Open Loop Accuracy: ±1% For Measuring: AC/DC Current - Sensing: 400A Linearity: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1375812-HAS 400-P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1375812-HAS 400-P
Sensors, Transducers - Current Sensors 1375812-HAS 400-P
Win Source Part Number: 1375812-HAS 400-P Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -10°C ~ 80°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: LEM USA Inc. Series: HAS Package: Tray Product Status: Not For New Designs Frequency: DC ~ 50kHz Package / Case: Module Mounting Type: Through Hole HTSUS: 9030.33.3800 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: ±15V Current - Supply (Max): 15mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 3µs Sensor Type: Hall Effect, Open Loop Accuracy: ±1% For Measuring: AC/DC Current - Sensing: 400A Linearity: ±1%

Win Source Part Number: 1375812-HAS 400-P
Category: Sensors, Transducers - Current Sensors
Temperature Range - Operating: -10°C ~ 80°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: LEM USA Inc.
Series: HAS
Package: Tray
Product Status: Not For New Designs
Frequency: DC ~ 50kHz
Package / Case: Module
Mounting Type: Through Hole
HTSUS: 9030.33.3800
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Bidirectional
Voltage - Supply: ±15V
Current - Supply (Max): 15mA
Number of Channels: 1
Output: Ratiometric, Voltage
Response Time: 3µs
Sensor Type: Hall Effect, Open Loop
Accuracy: ±1%
For Measuring: AC/DC
Current - Sensing: 400A
Linearity: ±1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1375812-HAS 400-P
Product Name Sensors, Transducers - Current Sensors
Loop Type Open Loop
Operating Temperature 14 to 176 F (-10 to 80 C)
Current 400 amps
Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection - ACS725LMATR-50AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
2 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current Sensor ICs - 7515297P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details