LEM USA, Inc. Current Transducers - HAS 100-S HAS 100-S

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 775593-HAS 100-S Series: HAS Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 80°C Package: Module Response Time: 3μs Frequency: DC ~ 50kHz Operating Supply Voltage: ±15V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 100A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 775593-HAS 100-S Series: HAS Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 80°C Package: Module Response Time: 3μs Frequency: DC ~ 50kHz Operating Supply Voltage: ±15V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 100A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - HAS 100-S - 775593-HAS 100-S - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - HAS 100-S
775593-HAS 100-S
Current Transducers - HAS 100-S 775593-HAS 100-S
Manufacturer: LEM USA Inc. Win Source Part Number: 775593-HAS 100-S Series: HAS Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 80°C Package: Module Response Time: 3μs Frequency: DC ~ 50kHz Operating Supply Voltage: ±15V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 100A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: LEM USA Inc.
Win Source Part Number: 775593-HAS 100-S
Series: HAS
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 80°C
Package: Module
Response Time: 3μs
Frequency: DC ~ 50kHz
Operating Supply Voltage: ±15V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 100A
Linearity: ±1%
Accuracy: ±1%
Categories: Sensors, Transducers
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 775593-HAS 100-S
Product Name Current Transducers - HAS 100-S
Loop Type Open Loop
Operating Temperature 14 to 176 F (-10 to 80 C)
Current 100 amps
Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Fast Current Remote Probe, 4 CH - 1-P211I-4 - Hottinger Brüel & Kjær A/S
Specs
Current 2.00E-4 amps
View Details
Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details