LEM USA, Inc. Current Transducers - CAS 25-NP CAS 25-NP

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 865755-CAS 25-NP Series: CAS Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 90.E5.19.000.7, 398-1089-5, Q9021787, CAS25NP
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 865755-CAS 25-NP Series: CAS Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 90.E5.19.000.7, 398-1089-5, Q9021787, CAS25NP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - CAS 25-NP - 865755-CAS 25-NP - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - CAS 25-NP
865755-CAS 25-NP
Current Transducers - CAS 25-NP 865755-CAS 25-NP
Manufacturer: LEM USA Inc. Win Source Part Number: 865755-CAS 25-NP Series: CAS Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 90.E5.19.000.7, 398-1089-5, Q9021787, CAS25NP

Manufacturer: LEM USA Inc.
Win Source Part Number: 865755-CAS 25-NP
Series: CAS
Operating Temperature Range: -40°C ~ 85°C
Features: Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Package: Module
Package: Tray
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Other Part Number: 90.E5.19.000.7, 398-1089-5, Q9021787, CAS25NP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 865755-CAS 25-NP
Product Name Current Transducers - CAS 25-NP
Loop Type Closed Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Fast Current Remote Probe, 4 CH - 1-P211I-4 - Hottinger Brüel & Kjær A/S
Specs
Current 2.00E-4 amps
View Details
Current Sensors - 2548338-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details