CURRENT SENSOR HE 50A 16-SOIC
CURRENT SENSOR HE 50A 16-SOIC
CURRENT SENSOR HE 50A 16-SOIC
Current Sensor, Analog, 16 Pin, Plastic
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 620-ACS37002KMABTR-050B5-MTR-ND | ACS37002KMABTR-050B5-M |
| Product Name | Current Sensors | |
| Technology | Hall-Effect | |
| Mounting / Configuration | "16-SOIC" | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | |
| Current | 50 amps |