LEM USA, Inc. Sensors, Transducers - Current Sensors APR 400 B10

Description
Win Source Part Number: 1115433-APR 400 B10 Category: Sensors, Transducers>Current Sensors Series: APR Package: Bulk Response Time: 400ms Standard Package: 1 Frequency: 30Hz ~ 6kHz Output: Ratiometric, Voltage (Selectable) Polarization: Bidirectional Current - Supply (Max): 30mA Number of Channels: 1 For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 200A, 300A, 400A (Selectable) Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 24V Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -20°C ~ 60°C Alternative Parts (Cross-Reference): APR400-B10; APR400B10; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: APR 400 B10-ND,APR400B10
Request a Quote Datasheet
Description
Win Source Part Number: 1115433-APR 400 B10 Category: Sensors, Transducers>Current Sensors Series: APR Package: Bulk Response Time: 400ms Standard Package: 1 Frequency: 30Hz ~ 6kHz Output: Ratiometric, Voltage (Selectable) Polarization: Bidirectional Current - Supply (Max): 30mA Number of Channels: 1 For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 200A, 300A, 400A (Selectable) Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 24V Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -20°C ~ 60°C Alternative Parts (Cross-Reference): APR400-B10; APR400B10; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: APR 400 B10-ND,APR400B10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1115433-APR 400 B10 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1115433-APR 400 B10
Sensors, Transducers - Current Sensors 1115433-APR 400 B10
Win Source Part Number: 1115433-APR 400 B10 Category: Sensors, Transducers>Current Sensors Series: APR Package: Bulk Response Time: 400ms Standard Package: 1 Frequency: 30Hz ~ 6kHz Output: Ratiometric, Voltage (Selectable) Polarization: Bidirectional Current - Supply (Max): 30mA Number of Channels: 1 For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 200A, 300A, 400A (Selectable) Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 24V Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -20°C ~ 60°C Alternative Parts (Cross-Reference): APR400-B10; APR400B10; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: APR 400 B10-ND,APR400B10

Win Source Part Number: 1115433-APR 400 B10
Category: Sensors, Transducers>Current Sensors
Series: APR
Package: Bulk
Response Time: 400ms
Standard Package: 1
Frequency: 30Hz ~ 6kHz
Output: Ratiometric, Voltage (Selectable)
Polarization: Bidirectional
Current - Supply (Max): 30mA
Number of Channels: 1
For Measuring: AC
Sensor Type: Transformer w/Conditioning
Current - Sensing: 200A, 300A, 400A (Selectable)
Linearity: ±0.5%
Accuracy: ±1%
Voltage - Supply: 24V
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -20°C ~ 60°C
Alternative Parts (Cross-Reference): APR400-B10; APR400B10;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: LEM USA Inc.
Other Names: APR 400 B10-ND,APR400B10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1115433-APR 400 B10
Product Name Sensors, Transducers - Current Sensors
Operating Temperature -4 to 140 F (-20 to 60 C)
Current 200 to 400 amps
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548326-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers