LEM Products, Inc. Wire Marker Card SLWT-34-66

Description
SELF LAMINATING CONSECUTIVE NUMBER TYPE VINYL MATERIAL 1.5 INCH MARKER LENGTH 34 TO 66 LEGEND WHITE BACKGROUND COLOR (33) 34 TO 66 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F SLWT MODEL
Datasheet
Description
SELF LAMINATING CONSECUTIVE NUMBER TYPE VINYL MATERIAL 1.5 INCH MARKER LENGTH 34 TO 66 LEGEND WHITE BACKGROUND COLOR (33) 34 TO 66 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F SLWT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - SLWT-34-66 - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
SLWT-34-66
Wire Marker Card SLWT-34-66
SELF LAMINATING CONSECUTIVE NUMBER TYPE VINYL MATERIAL 1.5 INCH MARKER LENGTH 34 TO 66 LEGEND WHITE BACKGROUND COLOR (33) 34 TO 66 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F SLWT MODEL
  • SELF LAMINATING CONSECUTIVE NUMBER TYPE
  • VINYL MATERIAL
  • 1.5 INCH MARKER LENGTH
  • 34 TO 66 LEGEND
  • WHITE BACKGROUND COLOR
  • (33) 34 TO 66 QUANTITY PER LEGEND
  • LEM. BRAND
  • TEMPERATURE RATING -40 TO 250 DEG F
  • SLWT MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number SLWT-34-66
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Split Sleeve Cable Marker - 88189 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 1.875 inch (47.62 mm)
View Details