LEM Products, Inc. Wire Marker Sleeve S9-8

Description
SNAP ON TYPE 14 AWG, 12 AWG WIRE SIZE 8 LEGEND 300-PK QUANTITY 0.128 TO 0.177 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR BLUE S9 MODEL
Datasheet
Description
SNAP ON TYPE 14 AWG, 12 AWG WIRE SIZE 8 LEGEND 300-PK QUANTITY 0.128 TO 0.177 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR BLUE S9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - S9-8 - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Sleeve
S9-8
Wire Marker Sleeve S9-8
SNAP ON TYPE 14 AWG, 12 AWG WIRE SIZE 8 LEGEND 300-PK QUANTITY 0.128 TO 0.177 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR BLUE S9 MODEL
  • SNAP ON TYPE
  • 14 AWG, 12 AWG WIRE SIZE
  • 8 LEGEND
  • 300-PK QUANTITY
  • 0.128 TO 0.177 INCH WIRE DIAMETER
  • SNAP-ON[T], LEM. BRAND
  • ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
  • MOUNTING WAND COLOR BLUE
  • S9 MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number S9-8
Product Name Wire Marker Sleeve
Diameter 0.128 to 0.177 inch (3.25 to 4.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Card - LWM1 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details