LEM Products, Inc. Wire Marker Sleeve S6-N

Description
SNAP ON TYPE 16 AWG, 14 AWG WIRE SIZE N LEGEND 300-PK QUANTITY 0.102 TO 0.138 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR RED S6 MODEL
Datasheet
Description
SNAP ON TYPE 16 AWG, 14 AWG WIRE SIZE N LEGEND 300-PK QUANTITY 0.102 TO 0.138 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR RED S6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - S6-N - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Sleeve
S6-N
Wire Marker Sleeve S6-N
SNAP ON TYPE 16 AWG, 14 AWG WIRE SIZE N LEGEND 300-PK QUANTITY 0.102 TO 0.138 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR RED S6 MODEL
  • SNAP ON TYPE
  • 16 AWG, 14 AWG WIRE SIZE
  • N LEGEND
  • 300-PK QUANTITY
  • 0.102 TO 0.138 INCH WIRE DIAMETER
  • SNAP-ON[T], LEM. BRAND
  • ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
  • MOUNTING WAND COLOR RED
  • S6 MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number S6-N
Product Name Wire Marker Sleeve
Diameter 0.102 to 0.138 inch (2.59 to 3.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88164 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.125 inch (3.17 mm)
View Details