LEM Products, Inc. Wire Marker Sleeve S2-Y

Description
SNAP ON TYPE 22 AWG, 20 AWG WIRE SIZE Y LEGEND 300-PK QUANTITY 0.055 TO 0.071 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR GRAY S2 MODEL
Datasheet
Description
SNAP ON TYPE 22 AWG, 20 AWG WIRE SIZE Y LEGEND 300-PK QUANTITY 0.055 TO 0.071 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR GRAY S2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - S2-Y - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Sleeve
S2-Y
Wire Marker Sleeve S2-Y
SNAP ON TYPE 22 AWG, 20 AWG WIRE SIZE Y LEGEND 300-PK QUANTITY 0.055 TO 0.071 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR GRAY S2 MODEL
  • SNAP ON TYPE
  • 22 AWG, 20 AWG WIRE SIZE
  • Y LEGEND
  • 300-PK QUANTITY
  • 0.055 TO 0.071 INCH WIRE DIAMETER
  • SNAP-ON[T], LEM. BRAND
  • ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
  • MOUNTING WAND COLOR GRAY
  • S2 MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number S2-Y
Product Name Wire Marker Sleeve
Diameter 0.055 to 0.071 inch (1.4 to 1.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Book - WMB-3T - ALL-STATES, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material TYVEK.
View Details