LEM Products, Inc. Wire Marker Sleeve S2-U

Description
SNAP ON TYPE 22 AWG, 20 AWG WIRE SIZE U LEGEND 300-PK QUANTITY 0.055 TO 0.071 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR GRAY S2 MODEL
Datasheet
Description
SNAP ON TYPE 22 AWG, 20 AWG WIRE SIZE U LEGEND 300-PK QUANTITY 0.055 TO 0.071 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR GRAY S2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - S2-U - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Sleeve
S2-U
Wire Marker Sleeve S2-U
SNAP ON TYPE 22 AWG, 20 AWG WIRE SIZE U LEGEND 300-PK QUANTITY 0.055 TO 0.071 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR GRAY S2 MODEL
  • SNAP ON TYPE
  • 22 AWG, 20 AWG WIRE SIZE
  • U LEGEND
  • 300-PK QUANTITY
  • 0.055 TO 0.071 INCH WIRE DIAMETER
  • SNAP-ON[T], LEM. BRAND
  • ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
  • MOUNTING WAND COLOR GRAY
  • S2 MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number S2-U
Product Name Wire Marker Sleeve
Diameter 0.055 to 0.071 inch (1.4 to 1.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Split Sleeve Cable Marker - 88177 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.800 inch (20.32 mm)
View Details