S2-Q -- WIRE MARKER SLEEVE
LEM Products, Inc.
Wire Marker Sleeve
S2-Q
Description
SNAP ON TYPE
22 AWG, 20 AWG WIRE SIZE
Q LEGEND
300-PK QUANTITY
0.055 TO 0.071 INCH WIRE DIAMETER
SNAP-ON[T], LEM. BRAND
ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
MOUNTING WAND COLOR GRAY
S2 MODEL
Description
SNAP ON TYPE
22 AWG, 20 AWG WIRE SIZE
Q LEGEND
300-PK QUANTITY
0.055 TO 0.071 INCH WIRE DIAMETER
SNAP-ON[T], LEM. BRAND
ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
MOUNTING WAND COLOR GRAY
S2 MODEL
Datasheet
Suppliers
SNAP ON TYPE
22 AWG, 20 AWG WIRE SIZE
Q LEGEND
300-PK QUANTITY
0.055 TO 0.071 INCH WIRE DIAMETER
SNAP-ON[T], LEM. BRAND
ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
MOUNTING WAND COLOR GRAY
S2 MODEL
- SNAP ON TYPE
- 22 AWG, 20 AWG WIRE SIZE
- Q LEGEND
- 300-PK QUANTITY
- 0.055 TO 0.071 INCH WIRE DIAMETER
- SNAP-ON[T], LEM. BRAND
- ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
- MOUNTING WAND COLOR GRAY
- S2 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Markers and Cable Markers |
|
Product Number
|
S2-Q |
|
Product Name
|
Wire Marker Sleeve |
|
Diameter
|
0.055 to 0.071 inch (1.4 to 1.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wire & Cable Markers
Pre-printed Markers
Material
Polyamide / Nylon®
View Details
Wire & Cable Markers
Wire Tie
Material
Polyamide / Nylon®
Diameter
0.750 inch (19.05 mm)
View Details