S12-8 -- WIRE MARKER SLEEVE
LEM Products, Inc.
Wire Marker Sleeve
S12-8
Description
SNAP ON TYPE
10 AWG, 8 AWG WIRE SIZE
8 LEGEND
300-PK QUANTITY
0.177 TO 0.236 INCH WIRE DIAMETER
SNAP-ON[T], LEM. BRAND
ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
MOUNTING WAND COLOR YELLOW
S12 MODEL
Description
SNAP ON TYPE
10 AWG, 8 AWG WIRE SIZE
8 LEGEND
300-PK QUANTITY
0.177 TO 0.236 INCH WIRE DIAMETER
SNAP-ON[T], LEM. BRAND
ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
MOUNTING WAND COLOR YELLOW
S12 MODEL
Datasheet
Suppliers
SNAP ON TYPE
10 AWG, 8 AWG WIRE SIZE
8 LEGEND
300-PK QUANTITY
0.177 TO 0.236 INCH WIRE DIAMETER
SNAP-ON[T], LEM. BRAND
ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
MOUNTING WAND COLOR YELLOW
S12 MODEL
- SNAP ON TYPE
- 10 AWG, 8 AWG WIRE SIZE
- 8 LEGEND
- 300-PK QUANTITY
- 0.177 TO 0.236 INCH WIRE DIAMETER
- SNAP-ON[T], LEM. BRAND
- ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
- MOUNTING WAND COLOR YELLOW
- S12 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Markers and Cable Markers |
|
Product Number
|
S12-8 |
|
Product Name
|
Wire Marker Sleeve |
|
Diameter
|
0.177 to 0.236 inch (4.5 to 5.99 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wire & Cable Markers
Wire Tie
Material
Polyamide / Nylon®
Diameter
0.750 inch (19.05 mm)
View Details
Wire & Cable Markers
Pre-printed Markers
Material
Polyamide / Nylon®
View Details
Wire & Cable Markers
Pre-printed Markers
Material
TYVEK. ACRYLIC
View Details