LEM Products, Inc. Wire Marker Card LWMS

Description
SOLID LETTER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH S LEGEND WHITE BACKGROUND COLOR (36) S QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
Datasheet
Description
SOLID LETTER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH S LEGEND WHITE BACKGROUND COLOR (36) S QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - LWMS - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
LWMS
Wire Marker Card LWMS
SOLID LETTER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH S LEGEND WHITE BACKGROUND COLOR (36) S QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
  • SOLID LETTER TYPE
  • VINYL CLOTH MATERIAL
  • 1.5 INCH MARKER LENGTH
  • S LEGEND
  • WHITE BACKGROUND COLOR
  • (36) S QUANTITY PER LEGEND
  • LEM. BRAND
  • TEMPERATURE RATING -40 TO 250 DEG F
  • LWM MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number LWMS
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Split Sleeve Cable Marker - 88166 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.150 inch (3.81 mm)
View Details