LEM Products, Inc. Wire Marker Card LWM-C3

Description
SOLID ALPHA NUMERIC TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH C3 LEGEND WHITE BACKGROUND COLOR (36) C3 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
Datasheet
Description
SOLID ALPHA NUMERIC TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH C3 LEGEND WHITE BACKGROUND COLOR (36) C3 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - LWM-C3 - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
LWM-C3
Wire Marker Card LWM-C3
SOLID ALPHA NUMERIC TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH C3 LEGEND WHITE BACKGROUND COLOR (36) C3 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
  • SOLID ALPHA NUMERIC TYPE
  • VINYL CLOTH MATERIAL
  • 1.5 INCH MARKER LENGTH
  • C3 LEGEND
  • WHITE BACKGROUND COLOR
  • (36) C3 QUANTITY PER LEGEND
  • LEM. BRAND
  • TEMPERATURE RATING -40 TO 250 DEG F
  • LWM MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number LWM-C3
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-7-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 1.750 inch (44.45 mm)
View Details