LEM Products, Inc. Wire Marker Card LWM-229

Description
SOLID NUMBER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH 229 LEGEND WHITE BACKGROUND COLOR (25) 229 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
Datasheet
Description
SOLID NUMBER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH 229 LEGEND WHITE BACKGROUND COLOR (25) 229 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - LWM-229 - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
LWM-229
Wire Marker Card LWM-229
SOLID NUMBER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH 229 LEGEND WHITE BACKGROUND COLOR (25) 229 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
  • SOLID NUMBER TYPE
  • VINYL CLOTH MATERIAL
  • 1.5 INCH MARKER LENGTH
  • 229 LEGEND
  • WHITE BACKGROUND COLOR
  • (25) 229 QUANTITY PER LEGEND
  • LEM. BRAND
  • TEMPERATURE RATING -40 TO 250 DEG F
  • LWM MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number LWM-229
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 1363251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Tev (vinyl covered cotton)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wrapping Labels for Laser Printers - FLEXIMARK® LCK Labels - LAPP
Specs
Wire & Cable Markers Pre-printed Markers; Custom Characters
Material Polyester (PET / PBT)
Diameter 0.275 to 1.420 inch (6.98 to 36.07 mm)
View Details