LEM Products, Inc. Wire Marker Card LVWM-8

Description
SOLID NUMBER TYPE VINYL FILM MATERIAL 1.5 INCH MARKER LENGTH 8 LEGEND WHITE BACKGROUND COLOR (36) 8 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LVWM MODEL
Datasheet
Description
SOLID NUMBER TYPE VINYL FILM MATERIAL 1.5 INCH MARKER LENGTH 8 LEGEND WHITE BACKGROUND COLOR (36) 8 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LVWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - LVWM-8 - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
LVWM-8
Wire Marker Card LVWM-8
SOLID NUMBER TYPE VINYL FILM MATERIAL 1.5 INCH MARKER LENGTH 8 LEGEND WHITE BACKGROUND COLOR (36) 8 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LVWM MODEL
  • SOLID NUMBER TYPE
  • VINYL FILM MATERIAL
  • 1.5 INCH MARKER LENGTH
  • 8 LEGEND
  • WHITE BACKGROUND COLOR
  • (36) 8 QUANTITY PER LEGEND
  • LEM. BRAND
  • TEMPERATURE RATING -40 TO 250 DEG F
  • LVWM MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number LVWM-8
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Identification Tie - 19980 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Wire Tie; Tags
Material POLYETHYLENE
Diameter 5.000 inch (127 mm)
View Details