LEM Products, Inc. Wire Marker Card LVWM-1-33

Description
CONSECUTIVE NUMBER TYPE VINYL FILM MATERIAL 1.5 INCH MARKER LENGTH 1 TO 33 LEGEND WHITE BACKGROUND COLOR (33) 1 TO 33 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LVWM MODEL
Datasheet
Description
CONSECUTIVE NUMBER TYPE VINYL FILM MATERIAL 1.5 INCH MARKER LENGTH 1 TO 33 LEGEND WHITE BACKGROUND COLOR (33) 1 TO 33 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LVWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - LVWM-1-33 - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
LVWM-1-33
Wire Marker Card LVWM-1-33
CONSECUTIVE NUMBER TYPE VINYL FILM MATERIAL 1.5 INCH MARKER LENGTH 1 TO 33 LEGEND WHITE BACKGROUND COLOR (33) 1 TO 33 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LVWM MODEL
  • CONSECUTIVE NUMBER TYPE
  • VINYL FILM MATERIAL
  • 1.5 INCH MARKER LENGTH
  • 1 TO 33 LEGEND
  • WHITE BACKGROUND COLOR
  • (33) 1 TO 33 QUANTITY PER LEGEND
  • LEM. BRAND
  • TEMPERATURE RATING -40 TO 250 DEG F
  • LVWM MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number LVWM-1-33
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Identification Tie - 16101 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 4.000 inch (102 mm)
View Details