LVM13200A -- WIRE MARKER CARD
LEM Products, Inc.
Wire Marker Card
LVM13200A
Description
SOLID ALPHA NUMERIC TYPE
9 INCH MARKER LENGTH
2-1/4 INCH MARKER WIDTH
13200 VOLTS LEGEND
(1) 13200 VOLTS QUANTITY PER LEGEND
LEM. BRAND
LVM MODEL
Description
SOLID ALPHA NUMERIC TYPE
9 INCH MARKER LENGTH
2-1/4 INCH MARKER WIDTH
13200 VOLTS LEGEND
(1) 13200 VOLTS QUANTITY PER LEGEND
LEM. BRAND
LVM MODEL
Datasheet
Suppliers
SOLID ALPHA NUMERIC TYPE
9 INCH MARKER LENGTH
2-1/4 INCH MARKER WIDTH
13200 VOLTS LEGEND
(1) 13200 VOLTS QUANTITY PER LEGEND
LEM. BRAND
LVM MODEL
- SOLID ALPHA NUMERIC TYPE
- 9 INCH MARKER LENGTH
- 2-1/4 INCH MARKER WIDTH
- 13200 VOLTS LEGEND
- (1) 13200 VOLTS QUANTITY PER LEGEND
- LEM. BRAND
- LVM MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Markers and Cable Markers |
|
Product Number
|
LVM13200A |
|
Product Name
|
Wire Marker Card |
Unlock Full Specs
to access all available technical data
Similar Products
Wire & Cable Markers
Wire Tie
Material
Polyamide / Nylon®
Diameter
0.750 inch (19.05 mm)
View Details
Material
Polyamide / Nylon®; Polyamide 6.6
Diameter
0.087 to 0.142 inch (2.2 to 3.6 mm)
View Details
Wire & Cable Markers
Pre-printed Markers
Material
Polyamide / Nylon®
View Details
Wire & Cable Markers
Pre-printed Markers
Material
TYVEK.
View Details