ADHESIVE, HOLE TYPE
SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL
3-1/4 INCH L X 5-1/2 INCH H SIZE
RECTANGULAR SHAPE
ORANGE BACKGROUND COLOR
25 PER PACKAGE QUANTITY PER LEGEND
LAMA-TAG. BRAND
LTA MODEL
LEM Products, Inc.
Done
Datasheet
Description
ADHESIVE, HOLE TYPE
SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL
3-1/4 INCH L X 5-1/2 INCH H SIZE
RECTANGULAR SHAPE
ORANGE BACKGROUND COLOR
25 PER PACKAGE QUANTITY PER LEGEND
LAMA-TAG. BRAND
LTA MODEL
ADHESIVE, HOLE TYPE
SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL
3-1/4 INCH L X 5-1/2 INCH H SIZE
RECTANGULAR SHAPE
ORANGE BACKGROUND COLOR
25 PER PACKAGE QUANTITY PER LEGEND
LAMA-TAG. BRAND
LTA MODEL
ADHESIVE, HOLE TYPE
SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL