LEM Products, Inc. Safety Visual Sign LSX-1422_10X14

Description
RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 14 INCH 10 INCH DANGER, BURIED CABLE LEGEND LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND TEMPERATURE -40 TO 255 DEG F MOUNTING HOLE SIZE 1/4 INCH GROMMET LSX MODEL
Datasheet
Description
RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 14 INCH 10 INCH DANGER, BURIED CABLE LEGEND LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND TEMPERATURE -40 TO 255 DEG F MOUNTING HOLE SIZE 1/4 INCH GROMMET LSX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Doylestown, PA, USA
Safety Visual Sign
LSX-1422_10X14
Safety Visual Sign LSX-1422_10X14
RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 14 INCH 10 INCH DANGER, BURIED CABLE LEGEND LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND TEMPERATURE -40 TO 255 DEG F MOUNTING HOLE SIZE 1/4 INCH GROMMET LSX MODEL
  • RECTANGULAR TYPE
  • 30 MIL LEXAN. MATERIAL
  • 14 INCH
  • 10 INCH
  • DANGER, BURIED CABLE LEGEND
  • LEMTEX[T] BRAND
  • APPLICABLE STANDARD ANSI Z535.2
  • MAXIMUM WITHSTAND TEMPERATURE -40 TO 255 DEG F
  • MOUNTING HOLE SIZE 1/4 INCH GROMMET
  • LSX MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Safety Labels and Signs
Product Number LSX-1422_10X14
Product Name Safety Visual Sign
Safety / Warning Type Safety Visual Sign
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Features Adhesive Backed
View Details
Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details