LEM Products, Inc. Datasheets for Safety Labels and Signs
Safety signs and warning signs consist of non-traffic-related notifying text, symbols and background. They are designed to inform the reader of a potential hazards or dangers and are usually printed on a rigid or semi-rigid material.
Safety Labels and Signs: Learn more
| Product Name | Notes |
|---|---|
| RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 10 INCH 7 INCH DANGER, HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY LEGEND LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND TEMPERATURE -40 TO 255 DEG... | |
| RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 10 INCH 7 INCH DANGER, HIGH VOLTAGE KEEP OUT LEGEND MULTIPLE LEGEND COLOR MULTIPLE BACKGROUND COLOR LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND... | |
| RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 10 INCH 7 INCH DANGER, RESTRICTED AREA AUTHORIZED PERSONNEL ONLY LEGEND LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND TEMPERATURE -40 TO 255 DEG... | |
| RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 14 INCH 10 INCH DANGER, BURIED CABLE LEGEND LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND TEMPERATURE -40 TO 255 DEG F MOUNTING HOLE... | |
| RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 14 INCH 10 INCH DANGER, DO NOT ENTER LEGEND MULTIPLE LEGEND COLOR MULTIPLE BACKGROUND COLOR LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND TEMPERATURE... | |
| RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 14 INCH 10 INCH DANGER, HAZARDOUS AREA LEGEND LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND TEMPERATURE -40 TO 255 DEG F MOUNTING HOLE... | |
| RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 14 INCH 10 INCH DANGER, HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY LEGEND LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND TEMPERATURE -40 TO 255 DEG... | |
| RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 14 INCH 10 INCH DANGER, HIGH VOLTAGE KEEP OUT LEGEND MULTIPLE LEGEND COLOR MULTIPLE BACKGROUND COLOR LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND... | |
| RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 14 INCH 10 INCH DANGER, RESTRICTED AREA AUTHORIZED PERSONNEL ONLY LEGEND LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND TEMPERATURE -40 TO 255 DEG... | |
| RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 14 INCH 10 INCH DANGER, WATCH OVERHEAD LINES LEGEND LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND TEMPERATURE -40 TO 255 DEG F MOUNTING... |