LEM Products, Inc. Wire Marker Card LCM-A-I

Description
CONSECUTIVE LETTER TYPE VINYL CLOTH MATERIAL 3.5 INCH MARKER LENGTH 0.5 INCH MARKER WIDTH A TO I LEGEND BLACK LEGEND COLOR WHITE/YELLOW BACKGROUND COLOR (18) A TO I QUANTITY PER LEGEND LEM. BRAND BACKGROUND COLOR HAS TO BE SPECIFIED LCM MODEL
Datasheet
Description
CONSECUTIVE LETTER TYPE VINYL CLOTH MATERIAL 3.5 INCH MARKER LENGTH 0.5 INCH MARKER WIDTH A TO I LEGEND BLACK LEGEND COLOR WHITE/YELLOW BACKGROUND COLOR (18) A TO I QUANTITY PER LEGEND LEM. BRAND BACKGROUND COLOR HAS TO BE SPECIFIED LCM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - LCM-A-I - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
LCM-A-I
Wire Marker Card LCM-A-I
CONSECUTIVE LETTER TYPE VINYL CLOTH MATERIAL 3.5 INCH MARKER LENGTH 0.5 INCH MARKER WIDTH A TO I LEGEND BLACK LEGEND COLOR WHITE/YELLOW BACKGROUND COLOR (18) A TO I QUANTITY PER LEGEND LEM. BRAND BACKGROUND COLOR HAS TO BE SPECIFIED LCM MODEL
  • CONSECUTIVE LETTER TYPE
  • VINYL CLOTH MATERIAL
  • 3.5 INCH MARKER LENGTH
  • 0.5 INCH MARKER WIDTH
  • A TO I LEGEND
  • BLACK LEGEND COLOR
  • WHITE/YELLOW BACKGROUND COLOR
  • (18) A TO I QUANTITY PER LEGEND
  • LEM. BRAND
  • BACKGROUND COLOR HAS TO BE SPECIFIED
  • LCM MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number LCM-A-I
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-7-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 1.750 inch (44.45 mm)
View Details