Aluminum Electrolytic Capacitors - SMD
33uF 63V ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VZH330M1JTR-0810 | VZH330M1JTR-0810 |
| Product Name | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Technology | Film Capacitors | |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -45 to 105 C (-49 to 221 F) |