680uF 16V ±20% SMD,D10xL10mm Aluminum Electrolytic Capacitors - SMD ROHS
680uF 16V ±20% SMD,D10xL10mm Aluminum Electrolytic Capacitors - SMD ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VEJ681M1CTR-1010 | VEJ681M1CTR-1010 |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -45 to 105 C (-49 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |