10V 68uF ±20% 23mΩ@100kHz 2.54A@100kHz SMD,D5xL5.7mm Polymer Aluminum Capacitors ROHS
10V 68uF ±20% 23mΩ@100kHz 2.54A@100kHz SMD,D5xL5.7mm Solid Capacitors ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | OVZ680M1ATR-0506 | OVZ680M1ATR-0506 |
| Product Name | Capacitors | Capacitors >> Solid Capacitors |
| Technology | Film Capacitors | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Configuration / Form Factor | Leaded Capacitor |