Lelon Electronics Corp. Capacitors OVZ101M1CTR-0606

Description
16V 100uF ±20% 24mΩ@100kHz~300kHz 2.49A@100kHz SMD,D6.3xL5.9mm Polymer Aluminum Capacitors ROHS
Datasheet
Description
16V 100uF ±20% 24mΩ@100kHz~300kHz 2.49A@100kHz SMD,D6.3xL5.9mm Polymer Aluminum Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 100uF ±20% 24mΩ@100kHz~300kHz 2.49A@100kHz SMD,D6.3xL5.9mm Polymer Aluminum Capacitors ROHS

16V 100uF ±20% 24mΩ@100kHz~300kHz 2.49A@100kHz SMD,D6.3xL5.9mm Polymer Aluminum Capacitors ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
OVZ101M1CTR-0606
Capacitors >> Solid Capacitors OVZ101M1CTR-0606
16V 100uF ±20% 24mΩ@100kHz~300kHz 2.49A@100kHz SMD,D6.3xL5.9mm Solid Capacitors ROHS

16V 100uF ±20% 24mΩ@100kHz~300kHz 2.49A@100kHz SMD,D6.3xL5.9mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number OVZ101M1CTR-0606 OVZ101M1CTR-0606
Product Name Capacitors Capacitors >> Solid Capacitors
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details