10V 47uF ±20% 40mΩ@100kHz~300kHz 1.27A@100kHz SMD,D5xL5.7mm Solid Capacitors ROHS
10V 47uF ±20% 40mΩ@100kHz~300kHz 1.27A@100kHz SMD,D5xL5.7mm Polymer Aluminum Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | OCV470M1ATR-0506 | OCV470M1ATR-0506 |
| Product Name | Capacitors >> Solid Capacitors | Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 47 microF |