Legrand Usb Charger Rcpt, 2Port, 15A, Wht/grey; Product Range Legrand Wiremold WSPC320WH

Description
USB CHARGER RCPT, 2PORT, 15A, WHT/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Grey, White
Datasheet
Description
USB CHARGER RCPT, 2PORT, 15A, WHT/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Grey, White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 15A, Wht/grey; Product Range Legrand Wiremold - 62AC8925 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 15A, Wht/grey; Product Range Legrand Wiremold
62AC8925
Usb Charger Rcpt, 2Port, 15A, Wht/grey; Product Range Legrand Wiremold 62AC8925
USB CHARGER RCPT, 2PORT, 15A, WHT/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Grey, White

USB CHARGER RCPT, 2PORT, 15A, WHT/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Grey, White

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AC8925
Product Name Usb Charger Rcpt, 2Port, 15A, Wht/grey; Product Range Legrand Wiremold
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details