Legrand Usb Charger Rcpt, 2Port, 15A, Blk/grey; Product Range Legrand Wiremold WSPC320BK

Description
USB CHARGER RCPT, 2PORT, 15A, BLK/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black, Grey
Datasheet
Description
USB CHARGER RCPT, 2PORT, 15A, BLK/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black, Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 15A, Blk/grey; Product Range Legrand Wiremold - 62AC8924 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 15A, Blk/grey; Product Range Legrand Wiremold
62AC8924
Usb Charger Rcpt, 2Port, 15A, Blk/grey; Product Range Legrand Wiremold 62AC8924
USB CHARGER RCPT, 2PORT, 15A, BLK/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black, Grey

USB CHARGER RCPT, 2PORT, 15A, BLK/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black, Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AC8924
Product Name Usb Charger Rcpt, 2Port, 15A, Blk/grey; Product Range Legrand Wiremold
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details