Legrand Usb Charger Rcpt, 2Port, 15A, Wht/grey; Product Range Legrand Wiremold WSPC220WH

Description
USB CHARGER RCPT, 2PORT, 15A, WHT/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Grey, White
Datasheet
Description
USB CHARGER RCPT, 2PORT, 15A, WHT/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Grey, White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 15A, Wht/grey; Product Range Legrand Wiremold - 62AC8923 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 15A, Wht/grey; Product Range Legrand Wiremold
62AC8923
Usb Charger Rcpt, 2Port, 15A, Wht/grey; Product Range Legrand Wiremold 62AC8923
USB CHARGER RCPT, 2PORT, 15A, WHT/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Grey, White

USB CHARGER RCPT, 2PORT, 15A, WHT/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Grey, White

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AC8923
Product Name Usb Charger Rcpt, 2Port, 15A, Wht/grey; Product Range Legrand Wiremold
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details