Legrand Usb Charger Rcpt, 2Port, 15A, Blk/grey; Product Range Legrand Wiremold WSPC220BK

Description
USB CHARGER RCPT, 2PORT, 15A, BLK/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black, Grey
Datasheet
Description
USB CHARGER RCPT, 2PORT, 15A, BLK/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black, Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 15A, Blk/grey; Product Range Legrand Wiremold - 62AC8922 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 15A, Blk/grey; Product Range Legrand Wiremold
62AC8922
Usb Charger Rcpt, 2Port, 15A, Blk/grey; Product Range Legrand Wiremold 62AC8922
USB CHARGER RCPT, 2PORT, 15A, BLK/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black, Grey

USB CHARGER RCPT, 2PORT, 15A, BLK/GREY; Product Range:WIREMOLD Series; Current Rating:15A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black, Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AC8922
Product Name Usb Charger Rcpt, 2Port, 15A, Blk/grey; Product Range Legrand Wiremold
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details