Legrand - Pass & Seymour Occupancy Sensor/Switch WSP201-I

Description
https://www.legrand. us/search.aspx?q=occ upancy sensor
Datasheet
Description
https://www.legrand. us/search.aspx?q=occ upancy sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WSP201-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Occupancy Sensor/Switch
WSP201-I
Occupancy Sensor/Switch WSP201-I
https://www.legrand. us/search.aspx?q=occ upancy sensor

https://www.legrand.us/search.aspx?q=occupancy sensor

Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Proximity Sensors
Product Number WSP201-I
Product Name Occupancy Sensor/Switch
Height 2.73 inch (69.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1180LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Limit Style Sensors - 9853-5831 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5900 inch (14.99 mm)
View Details
3 suppliers