Wiremold Co. (The) Desktop Power Outlet; 4 Outlets; 15A; 125V; 12ft Cord WSC400-S

Description
Legrand Wiremold's new Desktop Powre Centers give you added functionality, capacity and flexibility. These stylish modules can mount on existing desks or workbench using an existing desk hole grommet or with the table clamp included in each package. Choose from either 4 power outlet unit or unit with 3 power outlets plus 2 USB charging connections.
Description
Legrand Wiremold's new Desktop Powre Centers give you added functionality, capacity and flexibility. These stylish modules can mount on existing desks or workbench using an existing desk hole grommet or with the table clamp included in each package. Choose from either 4 power outlet unit or unit with 3 power outlets plus 2 USB charging connections.

Suppliers

Company
Product
Description
Supplier Links
Desktop Power Outlet; 4 Outlets; 15A; 125V; 12ft Cord - 70091591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Desktop Power Outlet; 4 Outlets; 15A; 125V; 12ft Cord
70091591
Desktop Power Outlet; 4 Outlets; 15A; 125V; 12ft Cord 70091591
Legrand Wiremold's new Desktop Powre Centers give you added functionality, capacity and flexibility. These stylish modules can mount on existing desks or workbench using an existing desk hole grommet or with the table clamp included in each package. Choose from either 4 power outlet unit or unit with 3 power outlets plus 2 USB charging connections.

Legrand Wiremold's new Desktop Powre Centers give you added functionality, capacity and flexibility. These stylish modules can mount on existing desks or workbench using an existing desk hole grommet or with the table clamp included in each package. Choose from either 4 power outlet unit or unit with 3 power outlets plus 2 USB charging connections.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091591
Product Name Desktop Power Outlet; 4 Outlets; 15A; 125V; 12ft Cord
Voltage 125VAC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 8
View Details
Extension Leads & Cable Reels - 8456726 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets USB Type C, European Socket, Type F - German Schuko
View Details
International Socket Strip-Table Mount - 85010120 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details