Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LEGRAND - PASS & SEYMOUR
WRR26USBAC6I -- RAD WR A/C FAST CHARGE USB + DUP 15A I LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Rad Wr A/c Fast Charge Usb + Dup 15A I Legrand Pass & Seymour
WRR26USBAC6I
Description
RAD WR A/C FAST CHARGE USB + DUP 15A I
Newark, An Avnet Company
Done
Description
RAD WR A/C FAST CHARGE USB + DUP 15A I
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rad Wr A/c Fast Charge Usb + Dup 15A I Legrand Pass & Seymour
49AJ2278
Rad Wr A/c Fast Charge Usb + Dup 15A I Legrand Pass & Seymour
49AJ2278
RAD WR A/C FAST CHARGE USB + DUP 15A I
RAD WR A/C FAST CHARGE USB + DUP 15A I
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
49AJ2278
Product Name
Rad Wr A/c Fast Charge Usb + Dup 15A I Legrand Pass & Seymour
Connector Type
USB
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZS7300-B007 | B23 color coding connector/square flange, blue
View Details
TE Connectivity
MIL Spec Connector - MIL-DTL-26482
0031-065-002
Specs
Connector Type
Military Connector
View Details
Keystone Electronics Corp.
Screw Connectors
1273
Specs
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2
suppliers
Shenzhen QH Industrial Co., Ltd
Connector - SMT Pogo Pin 8mm
Specs
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details