Legrand - Pass & Seymour Vaporproof Incandescent Fixture with Globe and Guard VPC100-G

Description
FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL CEILING MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET
Datasheet
Description
FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL CEILING MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPC100-G - Legrand - Pass & Seymour
Syracuse, NY, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPC100-G
Vaporproof Incandescent Fixture with Globe and Guard VPC100-G
FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL CEILING MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET
  • FIXTURE WITH BRACKET AND SURFACE BOX TYPE
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • 100 W LAMP WATTAGE
  • WEATHERPROOF
  • GRAY HOUSING FINISH
  • 4 PLUG(S)
  • IMPACT RESISTANT CAST METAL GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lighting Fixtures
Product Number VPC100-G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details