Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold V20GBA618

Description
POWER OUTLET STRIP; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.8m; Product Range:Plugmold 2000 Series; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.8m; Product Range:Plugmold 2000 Series; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 52F7301 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
52F7301
Power Outlet Strip; No. Of Outlets Legrand Wiremold 52F7301
POWER OUTLET STRIP; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.8m; Product Range:Plugmold 2000 Series; Connector Body Material:Steel Body RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.8m; Product Range:Plugmold 2000 Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 52F7301
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 374171 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 2
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1589H4C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 4
Current 20.0 amps
View Details