Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold V20GBA512

Description
POWER OUTLET STRIP; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.5m; Product Range:Plugmold 2000 Series; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.5m; Product Range:Plugmold 2000 Series; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 52F7298 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
52F7298
Power Outlet Strip; No. Of Outlets Legrand Wiremold 52F7298
POWER OUTLET STRIP; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.5m; Product Range:Plugmold 2000 Series; Connector Body Material:Steel Body RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.5m; Product Range:Plugmold 2000 Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 52F7298
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582T6D1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2494558 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
C-clamp Power Socket 3 outlets - OME005.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details