Wiremold Co. (The) Power Strip, 6 Medical/Dental Grade Portable Socket Outlets, 15 Ft Cord ULM6-15

Description
The Medical/Dental Grade Plug-in Outlet Center with Four Outlets is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms and offices. Suitable for use where Article 517 of the NEC requires Hospital Grade Outlets. Features: cTUVus Listed as Medical Electrical Equipment Suitable for Use Where Article 517 on the NEC Requires Hospital Grade Outlets Receptacle Center-to-Center Electrical Rating 12 A, 125 V Resettable Circuit Breaker That Provides Overload Protection Two-Year Warranty
Description
The Medical/Dental Grade Plug-in Outlet Center with Four Outlets is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms and offices. Suitable for use where Article 517 of the NEC requires Hospital Grade Outlets. Features: cTUVus Listed as Medical Electrical Equipment Suitable for Use Where Article 517 on the NEC Requires Hospital Grade Outlets Receptacle Center-to-Center Electrical Rating 12 A, 125 V Resettable Circuit Breaker That Provides Overload Protection Two-Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Outlet Strip, part number 95F1252, features six NEMA 5-15R outlets and is rated for a maximum current of 15A at a supply voltage of 120V. It is equipped with a 4.6m cord and a NEMA 5-15P plug for easy connectivity. The body is constructed from durable aluminum and has a white finish. This outlet strip is designed for versatile use in various environments, including offices and workshops, providing a reliable power distribution solution. It is UL and cUL Listed, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Power Outlet Strip, part number 95F1252, features six NEMA 5-15R outlets and is rated for a maximum current of 15A at a supply voltage of 120V. It is equipped with a 4.6m cord and a NEMA 5-15P plug for easy connectivity. The body is constructed from durable aluminum and has a white finish. This outlet strip is designed for versatile use in various environments, including offices and workshops, providing a reliable power distribution solution. It is UL and cUL Listed, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 6 Medical/Dental Grade Portable Socket Outlets, 15 Ft Cord - 70091560 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, 6 Medical/Dental Grade Portable Socket Outlets, 15 Ft Cord
70091560
Power Strip, 6 Medical/Dental Grade Portable Socket Outlets, 15 Ft Cord 70091560
The Medical/Dental Grade Plug-in Outlet Center with Four Outlets is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms and offices. Suitable for use where Article 517 of the NEC requires Hospital Grade Outlets. Features: cTUVus Listed as Medical Electrical Equipment Suitable for Use Where Article 517 on the NEC Requires Hospital Grade Outlets Receptacle Center-to-Center Electrical Rating 12 A, 125 V Resettable Circuit Breaker That Provides Overload Protection Two-Year Warranty

The Medical/Dental Grade Plug-in Outlet Center with Four Outlets is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms and offices. Suitable for use where Article 517 of the NEC requires Hospital Grade Outlets.
Features:

  • cTUVus Listed as Medical Electrical Equipment
  • Suitable for Use Where Article 517 on the NEC Requires Hospital Grade Outlets
  • Receptacle Center-to-Center
  • Electrical Rating 12 A, 125 V
  • Resettable Circuit Breaker That Provides Overload Protection
  • Two-Year Warranty
Supplier's Site
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1252 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1252
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1252
Power Outlet Strip; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White; Length:13.25" RoHS Compliant: No

Power Outlet Strip; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White; Length:13.25" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091560 95F1252
Product Name Power Strip, 6 Medical/Dental Grade Portable Socket Outlets, 15 Ft Cord Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963672 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1588T12B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Surge Suppressor; 6; 1440 W; 120 V; 6 NEMA 5-15R Output Receptacles; 15 - 70101795 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details