Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold ULM4-6

Description
Power Outlet Strip; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:White; Length:10.75" RoHS Compliant: No
Datasheet
Description
Power Outlet Strip; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:White; Length:10.75" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1249 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1249
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1249
Power Outlet Strip; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:White; Length:10.75" RoHS Compliant: No

Power Outlet Strip; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:White; Length:10.75" RoHS Compliant: No

Supplier's Site Datasheet
Power Strip, Medical/Dental Grade Muliple Portable Socket Outlets, 4 outlets - 70091549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, Medical/Dental Grade Muliple Portable Socket Outlets, 4 outlets
70091549
Power Strip, Medical/Dental Grade Muliple Portable Socket Outlets, 4 outlets 70091549
The Medical/Dental Grade Plug-in Outlet Center with Four Outlets is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms and offices. Suitable for use where Article 517 of the NEC requires Hospital Grade Outlets. Features: cTUVus Listed as Medical Electrical Equipment Suitable for Use Where Article 517 on the NEC Requires Hospital Grade Outlets Receptacle Center-to-Center Electrical Rating 12 A, 125 V Resettable Circuit Breaker That Provides Overload Protection Two-Year Warranty

The Medical/Dental Grade Plug-in Outlet Center with Four Outlets is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms and offices. Suitable for use where Article 517 of the NEC requires Hospital Grade Outlets.
Features:

  • cTUVus Listed as Medical Electrical Equipment
  • Suitable for Use Where Article 517 on the NEC Requires Hospital Grade Outlets
  • Receptacle Center-to-Center
  • Electrical Rating 12 A, 125 V
  • Resettable Circuit Breaker That Provides Overload Protection
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 95F1249 70091549
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold Power Strip, Medical/Dental Grade Muliple Portable Socket Outlets, 4 outlets
Number of Outlets 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 8456726 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets USB Type C, European Socket, Type F - German Schuko
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1582H6A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Waber-by-Tripp Lite 4-Outlet Industrial Power Strip, 6-ft. Cord, Locking Switch Cover - UL603CB-6 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers