Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold ULBH6-6

Description
POWER OUTLET STRIP; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 03P1876 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
03P1876
Power Outlet Strip; No. Of Outlets Legrand Wiremold 03P1876
POWER OUTLET STRIP; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No

Supplier's Site Datasheet
Power Strip, Plug-In Outlet Center, 6 Outlets, White Finish, 6 ft. Cord - 70091585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, Plug-In Outlet Center, 6 Outlets, White Finish, 6 ft. Cord
70091585
Power Strip, Plug-In Outlet Center, 6 Outlets, White Finish, 6 ft. Cord 70091585
Unit contains hospital grade plug and receptacles. Hospital grade outlets designated by a green dot. Not for use in a critical care environment. Features: UL Approved Provides an Effective Power Distribution System with Either 4 or 6 NEMA 5-15R Hospital Grade Receptacles 15 A, 120 VAC Rating Circuit Breaker White Aluminum Housing Impact Resistant End Caps Snap-On Mounting Clips

Unit contains hospital grade plug and receptacles. Hospital grade outlets designated by a green dot. Not for use in a critical care environment.
Features:

  • UL Approved
  • Provides an Effective Power Distribution System with Either 4 or 6 NEMA 5-15R Hospital Grade Receptacles
  • 15 A, 120 VAC Rating
  • Circuit Breaker
  • White Aluminum Housing
  • Impact Resistant End Caps
  • Snap-On Mounting Clips
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 03P1876 70091585
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold Power Strip, Plug-In Outlet Center, 6 Outlets, White Finish, 6 ft. Cord
Number of Outlets 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685409 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583H6A1SBK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
2 suppliers
1U Rack-Mount Power Strip, 120V, 15A, 5-15P, 12 Outlets (6 Front-Facing, 6-Rear-Facing), 15-ft. Cord - RS-1215 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Rack Style
View Details
2 suppliers