Legrand Power Outlet Strip, 6 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold ULB620-15

Description
POWER OUTLET STRIP, 6 OUTLET, 20A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 6 OUTLET, 20A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold - 95F1268 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold
95F1268
Power Outlet Strip, 6 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold 95F1268
POWER OUTLET STRIP, 6 OUTLET, 20A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No

POWER OUTLET STRIP, 6 OUTLET, 20A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 95F1268
Product Name Power Outlet Strip, 6 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H16C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 16
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685355 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
AC Power Strip, 6 Outlets, SASD Protected, UL1449/R56, 12' Cord - ACPS-6N-120SN2-TT - Transtector Systems, Inc.
Specs
Voltage 120 Vac
Frequency 50Hz; 60Hz
Phase Single
View Details