Legrand Power Outlet Strip, 4 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold ULB420-15

Description
POWER OUTLET STRIP, 4 OUTLET, 20A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 4 OUTLET, 20A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold - 95F1266 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold
95F1266
Power Outlet Strip, 4 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold 95F1266
POWER OUTLET STRIP, 4 OUTLET, 20A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No

POWER OUTLET STRIP, 4 OUTLET, 20A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 95F1266
Product Name Power Outlet Strip, 4 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H8A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
2 suppliers
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 374171 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 2
Outlets Type g - british
View Details
Wireless Power Socket Quick Charge 65w - OME002.3A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details