Wiremold Co. (The) Power Strip; 8; 6 ft.; 48 in.; UL Listed UL401BC

Description
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits
Datasheet
Description
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip; 8; 6 ft.; 48 in.; UL Listed - 70091716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 8; 6 ft.; 48 in.; UL Listed
70091716
Power Strip; 8; 6 ft.; 48 in.; UL Listed 70091716
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits

Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most.
Features:

  • Grounded Outlets
  • Silver Gray Aluminum Housing
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
    Applications:
  • Workbenches
  • Electronic Cabinets
  • Computer Rooms
  • POP Displays
  • Exhibits
Supplier's Site
No. Of Outlets Legrand Wiremold - 95K7892 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Outlets Legrand Wiremold
95K7892
No. Of Outlets Legrand Wiremold 95K7892
No. of Outlets:8Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.82m; Product Range:

No. of Outlets:8Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.82m; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091716 95K7892
Product Name Power Strip; 8; 6 ft.; 48 in.; UL Listed No. Of Outlets Legrand Wiremold
Number of Outlets 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 8456726 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets USB Type C, European Socket, Type F - German Schuko
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1583T8C1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Outlet Strip - DP1N191415 - Pentair, Inc.
Specs
Voltage 115V
Phase Single
Number of Outlets 14
View Details