Wiremold Co. (The) Power Strip; 8; 15 ft.; 24 in.; UL Listed UL300BD

Description
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits
Datasheet
Description
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip; 8; 15 ft.; 24 in.; UL Listed - 70091676 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 8; 15 ft.; 24 in.; UL Listed
70091676
Power Strip; 8; 15 ft.; 24 in.; UL Listed 70091676
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits

Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most.
Features:

  • Grounded Outlets
  • Silver Gray Aluminum Housing
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
    Applications:
  • Workbenches
  • Electronic Cabinets
  • Computer Rooms
  • POP Displays
  • Exhibits
Supplier's Site
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1217 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1217
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1217
POWER OUTLET STRIP; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091676 95F1217
Product Name Power Strip; 8; 15 ft.; 24 in.; UL Listed Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 8 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584H8B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Continental European 12-Position Socket Strip - 85003120 - Interpower
Specs
Voltage 240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 6963660 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Transient Voltage Surge Suppression
View Details
Power Socket 3 outlets Grommet - OME005.3A1U1C.2 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details