Wiremold Co. (The) Outlet Center, Plug-In; 8; 15 ft.; cULus Listed; Metal; 6 ft. UL218BD

Description
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically
Datasheet
Description
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Center, Plug-In; 8; 15 ft.; cULus Listed; Metal; 6 ft. - 70091759 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet Center, Plug-In; 8; 15 ft.; cULus Listed; Metal; 6 ft.
70091759
Outlet Center, Plug-In; 8; 15 ft.; cULus Listed; Metal; 6 ft. 70091759
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically

Designed to provide power where space is limited. Gray aluminum housing, except where noted.
Features:

  • Grounded Outlets
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
Supplier's Site
Power Outlet Strip, 8 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F2888 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 8 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F2888
Power Outlet Strip, 8 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F2888
POWER OUTLET STRIP, 8 OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: No

POWER OUTLET STRIP, 8 OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091759 95F2888
Product Name Outlet Center, Plug-In; 8; 15 ft.; cULus Listed; Metal; 6 ft. Power Outlet Strip, 8 Outlet, 15A; No. Of Outlets Legrand Wiremold
Number of Outlets 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685459 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584H7C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 7
Current 15.0 amps
View Details
Outlet Strip - DP1N191015S - Pentair, Inc.
Specs
Voltage 115V
Phase Single
Number of Outlets 10
View Details