Legrand Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold UL215BD

Description
POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray; Width:2" RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray; Width:2" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F1231 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F1231
Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F1231
POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray; Width:2" RoHS Compliant: No

POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray; Width:2" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 95F1231
Product Name Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T7D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 7
Current 15.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685324 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
Outlet Strip - T1254SI15A - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 4
Current 15.0 amps
View Details